Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-4YM6-TR MIC281-4YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 788558-MIC281-4YM6-T R Series: IttyBitty Operating Temperature Range: -55°C ~ 125°C Features: Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Family Name: MIC281 Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): TMP103G; TMP103B; TMP103A; TMP103D; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788558-MIC281-4YM6-T R Series: IttyBitty Operating Temperature Range: -55°C ~ 125°C Features: Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Family Name: MIC281 Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): TMP103G; TMP103B; TMP103A; TMP103D; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-4YM6-TR - 788558-MIC281-4YM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-4YM6-TR
788558-MIC281-4YM6-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-4YM6-TR 788558-MIC281-4YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 788558-MIC281-4YM6-T R Series: IttyBitty Operating Temperature Range: -55°C ~ 125°C Features: Shutdown Mode Package: SOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3 V ~ 3.6 V Test Condition: 0°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Family Name: MIC281 Categories: Sensors, Transducers Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): TMP103G; TMP103B; TMP103A; TMP103D; Introduction Date: August 01, 2002 ECCN: EAR99 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 788558-MIC281-4YM6-TR
Series: IttyBitty
Operating Temperature Range: -55°C ~ 125°C
Features: Shutdown Mode
Package: SOT-23-6
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 3 V ~ 3.6 V
Test Condition: 0°C ~ 100°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Family Name: MIC281
Categories: Sensors, Transducers
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): TMP103G; TMP103B; TMP103A; TMP103D;
Introduction Date: August 01, 2002
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - 576-2711-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
576-2711-2-ND
Analog and Digital Output 576-2711-2-ND
Temperature Sensor Digital, Remote 7 b SOT-23-6

Temperature Sensor Digital, Remote 7 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 576-2711-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
576-2711-6-ND
Analog and Digital Output 576-2711-6-ND
Temperature Sensor Digital, Remote 7 b SOT-23-6

Temperature Sensor Digital, Remote 7 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 576-2711-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
576-2711-1-ND
Analog and Digital Output 576-2711-1-ND
Temperature Sensor Digital, Remote 7 b SOT-23-6

Temperature Sensor Digital, Remote 7 b SOT-23-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC281-4YM6-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC281-4YM6-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC281-4YM6-TR
SENSOR DIGITAL REMOTE SOT23-6

SENSOR DIGITAL REMOTE SOT23-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 788558-MIC281-4YM6-TR 576-2711-2-ND MIC281-4YM6-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-4YM6-TR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details