Microchip Technology, Inc. Ic Output Type Microchip TC620CEOA.

Description
IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes
Description
IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Output Type Microchip - 15AC0659 - Newark, An Avnet Company
Chicago, IL, United States
Ic Output Type Microchip
15AC0659
Ic Output Type Microchip 15AC0659
IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes

IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 15AC0659
Product Name Ic Output Type Microchip
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1377683-A1321LUA - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SSIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
InGaAs image sensors, Line sensors - G17225-512DE - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details