Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 9 b 8-MSOP
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 9 b 8-MSOP
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 9 b 8-MSOP
Manufacturer: Microchip Technology
Win Source Part Number: 715283-MIC184YMM-TR
Packaging: Reel
Mounting Style: SMD
Features: Output Switch, Shutdown Mode, Standby Mode
Output Type: I²C/SMBus
Test Condition: 0°C ~ 100°C (-55°C ~ 125°C)
Resolution: 8 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C ~ 125°C
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
SENSOR DIGITAL -55C-125C 8MSOP
SENSOR DIGITAL -55C-125C 8MSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | MIC184YMM-TR-ND | 715283-MIC184YMM-TR | MIC184YMM-TR | MIC184YMM-TR |
| Product Name | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC184YMM-TR | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount (SMD) | Surface Mount |