Microchip Technology, Inc. Analog and Digital Output AT30TS74-MA8M-T

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TS74-MA8M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS74-MA8M-TCT-ND
Analog and Digital Output AT30TS74-MA8M-TCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TS74-MA8M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS74-MA8M-TDKR-ND
Analog and Digital Output AT30TS74-MA8M-TDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TS74-MA8M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS74-MA8M-TTR-ND
Analog and Digital Output AT30TS74-MA8M-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip - 02AH4347 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip
02AH4347
Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip 02AH4347
TEMPERATURE SENSOR, DIGITAL, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Analog and Digital Output - AT30TS74-MA8M-T - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TS74-MA8M-T
Analog and Digital Output AT30TS74-MA8M-T
SENSOR DIGITAL -55C-125C 8UDFN

SENSOR DIGITAL -55C-125C 8UDFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS74-MA8M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS74-MA8M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-MA8M-T
SENSOR DIGITAL -55C-125C 8UDFN

SENSOR DIGITAL -55C-125C 8UDFN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TS74-MA8M-TCT-ND 02AH4347 AT30TS74-MA8M-T AT30TS74-MA8M-T
Product Name Analog and Digital Output Temperature Sensor, Digital, Msop-8; Ic Output Type Microchip Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-UFDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ic, Hall Effect Switch, 150G, 20 Ma, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems - 31K6614 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Input Voltage 3.8 to 30 volts
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details