Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700-E/TO MCP9700-E/TO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221243-MCP9700-E/TO Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Output Type: Analog Voltage Operating Supply Voltage: 2.3 V ~ 5.5 V Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±4°C (-4°C, +6°C) Family Name: MCP9700 Categories: Sensors, Transducers Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM335AZT; TMP35FT9; TMP37GT9Z; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Automotive
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221243-MCP9700-E/TO Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Output Type: Analog Voltage Operating Supply Voltage: 2.3 V ~ 5.5 V Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±4°C (-4°C, +6°C) Family Name: MCP9700 Categories: Sensors, Transducers Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM335AZT; TMP35FT9; TMP37GT9Z; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700-E/TO - 1221243-MCP9700-E/TO - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700-E/TO
1221243-MCP9700-E/TO
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700-E/TO 1221243-MCP9700-E/TO
Manufacturer: Microchip Technology Win Source Part Number: 1221243-MCP9700-E/TO Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-226-3, TO-92-3 (TO-226AA) Output Type: Analog Voltage Operating Supply Voltage: 2.3 V ~ 5.5 V Test Condition: 0°C ~ 70°C (-40°C ~ 125°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±4°C (-4°C, +6°C) Family Name: MCP9700 Categories: Sensors, Transducers Manufacturer Homepage: www.microchip.com Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): LM335AZT; TMP35FT9; TMP37GT9Z; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1221243-MCP9700-E/TO
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-226-3, TO-92-3 (TO-226AA)
Output Type: Analog Voltage
Operating Supply Voltage: 2.3 V ~ 5.5 V
Test Condition: 0°C ~ 70°C (-40°C ~ 125°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±4°C (-4°C, +6°C)
Family Name: MCP9700
Categories: Sensors, Transducers
Manufacturer Homepage: www.microchip.com
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): LM335AZT; TMP35FT9; TMP37GT9Z;
Introduction Date: March 23, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Portable Devices, Automotive

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 403620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
403620
Temperature & Humidity Sensor ICs 403620
Linear Active Thermistor,MCP9700-E /TO

Linear Active Thermistor,MCP9700-E/TO

Supplier's Site
Temperature & Humidity Sensor ICs - 9122847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
9122847
Temperature & Humidity Sensor ICs 9122847
Linear Active Thermistor,MCP9700-E /TO

Linear Active Thermistor,MCP9700-E/TO

Supplier's Site
Temperature & Humidity Sensor ICs - 403620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
403620P
Temperature & Humidity Sensor ICs 403620P
Linear Active Thermistor,MCP9700-E /TO

Linear Active Thermistor,MCP9700-E/TO

Supplier's Site
Analog and Digital Output - MCP9700-E/TO-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9700-E/TO-ND
Analog and Digital Output MCP9700-E/TO-ND
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-92-3

Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-92-3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9700-E/TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9700-E/TO
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9700-E/TO
SENSOR ANALOG -40C-125C TO92-3

SENSOR ANALOG -40C-125C TO92-3

Supplier's Site
Temperature Sensor, 2C, To92-3; Ic Output Type Microchip - 16M5162 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, To92-3; Ic Output Type Microchip
16M5162
Temperature Sensor, 2C, To92-3; Ic Output Type Microchip 16M5162
TEMPERATURE SENSOR, 2C, TO92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.3V; Product Range:-RoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, TO92-3; IC Output Type:Voltage; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TO-92; No. of Pins:3Pins; Supply Voltage Min:2.3V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Analog and Digital Output - MCP9700-E/TO - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9700-E/TO
Analog and Digital Output MCP9700-E/TO
SENSOR ANALOG -40C-125C TO92-3

SENSOR ANALOG -40C-125C TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1221243-MCP9700-E/TO 403620 403620P MCP9700-E/TO-ND MCP9700-E/TO 16M5162 MCP9700-E/TO
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9700-E/TO Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 2C, To92-3; Ic Output Type Microchip Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature
Applications Automobile; Consumer
Operating Temperature -40 to 125 C (-40 to 257 F) 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5013BCQLPGM - 917228-DRV5013BCQLPGM - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-92-3
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers