Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CEPA TC620CEPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264771-TC620CEPA Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 270μA Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-DIP Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TC620 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264771-TC620CEPA Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 270μA Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-DIP Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TC620 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CEPA - 1264771-TC620CEPA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CEPA
1264771-TC620CEPA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CEPA 1264771-TC620CEPA
Manufacturer: Microchip Technology Win Source Part Number: 1264771-TC620CEPA Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 270μA Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-DIP Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: TC620 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V

Manufacturer: Microchip Technology
Win Source Part Number: 1264771-TC620CEPA
Packaging: Tube
Mounting Style: Through Hole
Output Type: Push-Pull
Output: Active High
Supply Current: 270μA
Switching Temperature: Programmable
Output Function: OverTemp, UnderTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-DIP
Current - Output (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TC620
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V

Buy Now
Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip - 92C6312 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip
92C6312
Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip 92C6312
TEMPERATURE SENSOR, 1C, 8-DIP; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, 8-DIP; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+85°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1264771-TC620CEPA 92C6312
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC620CEPA Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1323ELHLT - Acme Chip Technology Co., Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Optical Weld. Temperature Sensor FC 1575 - 1-FS63WTS-ARM/1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details