Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5BM6 MIC281-5BM6

Description
Manufacturer: Microchip Technology Win Source Part Number: 208335-MIC281-5BM6 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208335-MIC281-5BM6 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5BM6 - 208335-MIC281-5BM6 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5BM6
208335-MIC281-5BM6
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5BM6 208335-MIC281-5BM6
Manufacturer: Microchip Technology Win Source Part Number: 208335-MIC281-5BM6 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 7 b Sensor Type: Digital, Remote Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Categories: Sensors, Transducers Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C)

Manufacturer: Microchip Technology
Win Source Part Number: 208335-MIC281-5BM6
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 208335-MIC281-5BM6
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC281-5BM6
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - 223-1585-ND - DigiKey
Specs
Package / Mounting Module
Input Voltage 2.6 to 3.6 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers