Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9509HT-E/OT MCP9509HT-E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 023118-MCP9509HT-E/O T Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±0.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 30μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 023118-MCP9509HT-E/O T Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±0.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 30μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9509HT-E/OT - 023118-MCP9509HT-E/OT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9509HT-E/OT
023118-MCP9509HT-E/OT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9509HT-E/OT 023118-MCP9509HT-E/OT
Manufacturer: Microchip Technology Win Source Part Number: 023118-MCP9509HT-E/O T Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Current - Output (Max): 20mA Accuracy: ±0.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 30μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 023118-MCP9509HT-E/OT
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Current - Output (Max): 20mA
Accuracy: ±0.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 30μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 6687186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
6687186
Temperature & Humidity Sensor ICs 6687186
Temperature Switch Resistor-Prog SOT23-5

Temperature Switch Resistor-Prog SOT23-5

Supplier's Site
Temperature & Humidity Sensor ICs - 1704305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1704305
Temperature & Humidity Sensor ICs 1704305
Temperature Switch Resistor-Prog SOT23-5

Temperature Switch Resistor-Prog SOT23-5

Supplier's Site
Thermostats - Solid State - MCP9509HT-E/OT - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
MCP9509HT-E/OT
Thermostats - Solid State MCP9509HT-E/OT
THERMOSTAT PROG ACT LOW SOT23-5

THERMOSTAT PROG ACT LOW SOT23-5

Supplier's Site Datasheet
Temperature Switch, 0.5¼C, Sot23-5, Full Reel; Ic Output Type Microchip - 45P4732 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Switch, 0.5¼C, Sot23-5, Full Reel; Ic Output Type Microchip
45P4732
Temperature Switch, 0.5¼C, Sot23-5, Full Reel; Ic Output Type Microchip 45P4732
TEMPERATURE SWITCH, 0.5¼C, SOT23-5, FULL REEL; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

TEMPERATURE SWITCH, 0.5¼C, SOT23-5, FULL REEL; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 023118-MCP9509HT-E/OT 6687186 1704305 MCP9509HT-E/OT 45P4732
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9509HT-E/OT Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Thermostats - Solid State Temperature Switch, 0.5¼C, Sot23-5, Full Reel; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1153LLHLX-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details