Microchip Technology, Inc. Temperature & Humidity Sensor ICs MCP9804T-E/MC

Description
High-Accuracy, 12-bit Thermal Sensor
Request a Quote Datasheet
Description
High-Accuracy, 12-bit Thermal Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 649522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
649522
Temperature & Humidity Sensor ICs 649522
High-Accuracy, 12-bit Thermal Sensor

High-Accuracy, 12-bit Thermal Sensor

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9804T-E/MC - 884337-MCP9804T-E/MC - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9804T-E/MC
884337-MCP9804T-E/MC
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9804T-E/MC 884337-MCP9804T-E/MC
Manufacturer: Microchip Technology Win Source Part Number: 884337-MCP9804T-E/MC Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-DFN (2x3) Package: 8-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP9804 Categories: Sensors Case / Package: 8-DFN (2x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MCP9804T-E/MCTR, MCP9804TEMC, MCP9804T-E/MCCT, MCP9804T-E/MCDKR

Manufacturer: Microchip Technology
Win Source Part Number: 884337-MCP9804T-E/MC
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-DFN (2x3)
Package: 8-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP9804
Categories: Sensors
Case / Package: 8-DFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP9804T-E/MCTR, MCP9804TEMC, MCP9804T-E/MCCT, MCP9804T-E/MCDKR

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9804T-E/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9804T-E/MC
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9804T-E/MC
SENSOR DIGITAL -40C-125C 8DFN

SENSOR DIGITAL -40C-125C 8DFN

Supplier's Site
Analog and Digital Output - MCP9804T-E/MC - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9804T-E/MC
Analog and Digital Output MCP9804T-E/MC
SENSOR DIGITAL -40C-125C 8DFN

SENSOR DIGITAL -40C-125C 8DFN

Supplier's Site Datasheet
Temperature Sensor, 0.25 Deg C, Dfn-8; Ic Output Type Microchip - 41AH8521 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.25 Deg C, Dfn-8; Ic Output Type Microchip
41AH8521
Temperature Sensor, 0.25 Deg C, Dfn-8; Ic Output Type Microchip 41AH8521
TEMPERATURE SENSOR, 0.25 DEG C, DFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.25 DEG C, DFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Temperature Sensor, 0.25 Deg C, Dfn-8; Ic Output Type Microchip - 57AC2517 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.25 Deg C, Dfn-8; Ic Output Type Microchip
57AC2517
Temperature Sensor, 0.25 Deg C, Dfn-8; Ic Output Type Microchip 57AC2517
TEMPERATURE SENSOR, 0.25 DEG C, DFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.25 DEG C, DFN-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 649522 884337-MCP9804T-E/MC MCP9804T-E/MC MCP9804T-E/MC 41AH8521
Product Name Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9804T-E/MC Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, 0.25 Deg C, Dfn-8; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details