Microchip Technology, EMC1815T-AE/9R
Microchip Technology, EMC1815T-AE/9R
Microchip Technology, EMC1815T-AE/9R
Temperature Sensor Digital, Remote 10-VDFN (2.5x2)
Temperature Sensor Digital, Remote 10-VDFN (2.5x2)
Temperature Sensor Digital, Remote 10-VDFN (2.5x2)
1.8V 5 CHANNEL TEMP SENSOR I2C 2
TEMP SENSOR, ANALOGUE / DIGITAL, VDFN; IC Output Type:Analogue / Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Max:3.6VRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1871835 | 1871835P | EMC1815T-AE/9RDKR-ND | EMC1815T-AE/9R | 74AC6523 |
| Product Name | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temp Sensor, Analogue / Digital, Vdfn; Ic Output Type Microchip |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |