Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MS MCP9801T-M/MS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075431-MCP9801T-M/M S Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 85°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075431-MCP9801T-M/M S Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 85°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MS - 1075431-MCP9801T-M/MS - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MS
1075431-MCP9801T-M/MS
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MS 1075431-MCP9801T-M/MS
Manufacturer: Microchip Technology Win Source Part Number: 1075431-MCP9801T-M/M S Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -10°C to 85°C (-55°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075431-MCP9801T-M/MS
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 85°C (-55°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - MCP9801T-M/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9801T-M/MSDKR-ND
Analog and Digital Output MCP9801T-M/MSDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Buy Now Datasheet
Analog and Digital Output - MCP9801T-M/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9801T-M/MSCT-ND
Analog and Digital Output MCP9801T-M/MSCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Buy Now Datasheet
Analog and Digital Output - MCP9801T-M/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9801T-M/MSTR-ND
Analog and Digital Output MCP9801T-M/MSTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 644257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
644257
Temperature & Humidity Sensor ICs 644257
High-Accuracy, 12-bit Thermal Sensor

High-Accuracy, 12-bit Thermal Sensor

Supplier's Site
Temperature Sensor, 3Deg C, Msop-8; Ic Output Type Microchip - 57AC2516 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3Deg C, Msop-8; Ic Output Type Microchip
57AC2516
Temperature Sensor, 3Deg C, Msop-8; Ic Output Type Microchip 57AC2516
TEMPERATURE SENSOR, 3DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 3DEG C, MSOP-8; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9801T-M/MS
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9801T-M/MS
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site
Analog and Digital Output - MCP9801T-M/MS - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9801T-M/MS
Analog and Digital Output MCP9801T-M/MS
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1075431-MCP9801T-M/MS MCP9801T-M/MSDKR-ND 644257 57AC2516 MCP9801T-M/MS MCP9801T-M/MS
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MS Analog and Digital Output Temperature & Humidity Sensor ICs Temperature Sensor, 3Deg C, Msop-8; Ic Output Type Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1203LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Angle sensors - TLE5009A16 E1200 - TLE5009A16 E1200 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For industry - S13131-512 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details