Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1825T-1E/9R

Description
Win Source Part Number: 1216189-EMC1825T-1E/ 9R Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -20°C ~ 125°C (-40°C ~ 125°C) Sensor Type: Internal Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-VFDFN Supplier Device Package: 10-VDFN (2.5x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): EMC1825T-1E/9R.; EMC1825T-1E9R; EMC1825T1E/9R; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: EMC1825T-1E/9RTR,EMC 1825T-1E/9RCT,EMC182 5T-1E/9RDKR Base Product Number: EMC1825
Request a Quote Datasheet
Description
Win Source Part Number: 1216189-EMC1825T-1E/ 9R Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -20°C ~ 125°C (-40°C ~ 125°C) Sensor Type: Internal Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-VFDFN Supplier Device Package: 10-VDFN (2.5x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): EMC1825T-1E/9R.; EMC1825T-1E9R; EMC1825T1E/9R; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: EMC1825T-1E/9RTR,EMC 1825T-1E/9RCT,EMC182 5T-1E/9RDKR Base Product Number: EMC1825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1216189-EMC1825T-1E/9R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1216189-EMC1825T-1E/9R
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1216189-EMC1825T-1E/9R
Win Source Part Number: 1216189-EMC1825T-1E/ 9R Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -20°C ~ 125°C (-40°C ~ 125°C) Sensor Type: Internal Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-VFDFN Supplier Device Package: 10-VDFN (2.5x2) Temperature Range - Operating: -40°C ~ 125°C (TA) Alternative Parts (Cross-Reference): EMC1825T-1E/9R.; EMC1825T-1E9R; EMC1825T1E/9R; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: EMC1825T-1E/9RTR,EMC 1825T-1E/9RCT,EMC182 5T-1E/9RDKR Base Product Number: EMC1825

Win Source Part Number: 1216189-EMC1825T-1E/9R
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode, Shutdown Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 2-Wire Serial, I2C/SMBUS
Test Condition: -20°C ~ 125°C (-40°C ~ 125°C)
Sensor Type: Internal
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 10-VFDFN
Supplier Device Package: 10-VDFN (2.5x2)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): EMC1825T-1E/9R.; EMC1825T-1E9R; EMC1825T1E/9R;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: EMC1825T-1E/9RTR,EMC1825T-1E/9RCT,EMC1825T-1E/9RDKR
Base Product Number: EMC1825

Buy Now Datasheet
Analog and Digital Output - EMC1825T-1E/9RTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1825T-1E/9RTR-ND
Analog and Digital Output EMC1825T-1E/9RTR-ND
Temperature Sensor Internal -40°C ~ 125°C 10-VDFN (2.5x2)

Temperature Sensor Internal -40°C ~ 125°C 10-VDFN (2.5x2)

Buy Now Datasheet
Temp Sensor, Digital, Wdfn-10; Ic Output Type Microchip - 85AC3445 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Digital, Wdfn-10; Ic Output Type Microchip
85AC3445
Temp Sensor, Digital, Wdfn-10; Ic Output Type Microchip 85AC3445
TEMP SENSOR, DIGITAL, WDFN-10; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:10Pins; Supply Voltage Min:1.62V; MSL:- RoHS Compliant: Yes

TEMP SENSOR, DIGITAL, WDFN-10; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:10Pins; Supply Voltage Min:1.62V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Analog and Digital Output - EMC1825T-1E/9R - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
EMC1825T-1E/9R
Analog and Digital Output EMC1825T-1E/9R
1.8V, 5 CHANNEL TEMP SENSOR, I2C

1.8V, 5 CHANNEL TEMP SENSOR, I2C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1216189-EMC1825T-1E/9R EMC1825T-1E/9RTR-ND 85AC3445 EMC1825T-1E/9R
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temp Sensor, Digital, Wdfn-10; Ic Output Type Microchip Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375890-A1192LUBTN-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 2-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details