Manufacturer: Microchip Technology
Win Source Part Number: 926753-MCP9802A0T-M/
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP9802
Categories: Sensors
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP9802A0T-M/OTDKR, MCP9802A0TMOT, MCP9802A0T-M/OTTR, MCP9802A0T-M/OTCT
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
IC, TEMP SENSOR, 12BIT, 0.5°C, SOT23-5, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
TEMPERATURE SENSOR, -55 TO 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
Temperature Sensor IC, Digital, 0.5 C, -55 C, +125 C, SOT-23, 5 RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C SOT23-5
SENSOR DIGITAL -55C-125C SOT23-5
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 926753-MCP9802A0T-M/OT | MCP9802A0T-M/OTCT-ND | 40M0764 | 41AH8520 | MCP9802A0T-M/OT | MCP9802A0T-M/OT |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9802A0T-M/OT | Analog and Digital Output | Ic, Temp Sensor, 12Bit, 0.5°C, Sot23-5, Full Reel; Ic Output Type Microchip | Temperature Sensor, -55 To 125Deg C; Ic Output Type Microchip | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |