Microchip Technology, Inc. Analog and Digital Output MIC384-2YMM-TR

Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MIC384-2YMM-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MIC384-2YMM-TR-ND
Analog and Digital Output MIC384-2YMM-TR-ND
Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP

Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1078790-MIC384-2YMM-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1078790-MIC384-2YMM-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1078790-MIC384-2YMM-TR
Win Source Part Number: 1078790-MIC384-2YMM- TR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 100°C (-55°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C ~ 125°C Sensing Temperature - Remote: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Voltage - Supply: 2.7V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: MIC384-2YMM TR,MIC384-2YMMTR-ND, MIC384-2YMM TR-ND,MIC384-2YMMTR Base Product Number: MIC384

Win Source Part Number: 1078790-MIC384-2YMM-TR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 0°C ~ 100°C (-55°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C ~ 125°C
Sensing Temperature - Remote: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC384-2YMM TR,MIC384-2YMMTR-ND,MIC384-2YMM TR-ND,MIC384-2YMMTR
Base Product Number: MIC384

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MIC384-2YMM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MIC384-2YMM-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MIC384-2YMM-TR
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number MIC384-2YMM-TR-ND 1078790-MIC384-2YMM-TR MIC384-2YMM-TR
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers