Microchip Technology, Inc. Analog and Digital Output EMC1428-6-AP-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1428-6-AP-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1428-6-AP-TR-ND
Analog and Digital Output EMC1428-6-AP-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-6-AP-TR - 1036312-EMC1428-6-AP-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-6-AP-TR
1036312-EMC1428-6-AP-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-6-AP-TR 1036312-EMC1428-6-AP-TR
Manufacturer: Microchip Technology Win Source Part Number: 1036312-EMC1428-6-AP -TR Packaging: Reel - TR Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1036312-EMC1428-6-AP-TR
Packaging: Reel - TR
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1428-6-AP-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1428-6-AP-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1428-6-AP-TR
SENSOR DIGITAL -40C-125C 16QFN

SENSOR DIGITAL -40C-125C 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1428-6-AP-TR-ND 1036312-EMC1428-6-AP-TR EMC1428-6-AP-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1428-6-AP-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 16-VQFN Exposed Pad Surface Mount (SMD); 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347302-A1223ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T - 858818-A1223LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature Sensor, -40 To 125Deg C; Ic Output Type Te Connectivity - 65AH2012 - Newark, An Avnet Company
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to ? volts
View Details