Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9800A5T-M/OT MCP9800A5T-M/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221245-MCP9800A5T-M /OT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: SC-74A, SOT-753 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -10°C ~ 85°C (-55°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: MCP9800 Categories: Sensors, Transducers Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): TMP175AIDGKRG4; 1-101414-01; TMP275; Introduction Date: May 10, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221245-MCP9800A5T-M /OT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: SC-74A, SOT-753 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -10°C ~ 85°C (-55°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: MCP9800 Categories: Sensors, Transducers Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): TMP175AIDGKRG4; 1-101414-01; TMP275; Introduction Date: May 10, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9800A5T-M/OT - 1221245-MCP9800A5T-M/OT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9800A5T-M/OT
1221245-MCP9800A5T-M/OT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9800A5T-M/OT 1221245-MCP9800A5T-M/OT
Manufacturer: Microchip Technology Win Source Part Number: 1221245-MCP9800A5T-M /OT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: SC-74A, SOT-753 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -10°C ~ 85°C (-55°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: MCP9800 Categories: Sensors, Transducers Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): TMP175AIDGKRG4; 1-101414-01; TMP275; Introduction Date: May 10, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221245-MCP9800A5T-M/OT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -10°C ~ 85°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Family Name: MCP9800
Categories: Sensors, Transducers
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): TMP175AIDGKRG4; 1-101414-01; TMP275;
Introduction Date: May 10, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - MCP9800A5T-M/OTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9800A5T-M/OTCT-ND
Analog and Digital Output MCP9800A5T-M/OTCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - MCP9800A5T-M/OTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9800A5T-M/OTTR-ND
Analog and Digital Output MCP9800A5T-M/OTTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - MCP9800A5T-M/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9800A5T-M/OTDKR-ND
Analog and Digital Output MCP9800A5T-M/OTDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5

Buy Now Datasheet
Analog and Digital Output - MCP9800A5T-M/OT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9800A5T-M/OT
Analog and Digital Output MCP9800A5T-M/OT
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9800A5T-M/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9800A5T-M/OT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9800A5T-M/OT
SENSOR DIGITAL -55C-125C SOT23-5

SENSOR DIGITAL -55C-125C SOT23-5

Supplier's Site
Temp Sensor, Aec-Q100, 3Deg C, Sot-23-5; Ic Output Type Microchip - 55AC2746 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Aec-Q100, 3Deg C, Sot-23-5; Ic Output Type Microchip
55AC2746
Temp Sensor, Aec-Q100, 3Deg C, Sot-23-5; Ic Output Type Microchip 55AC2746
TEMP SENSOR, AEC-Q100, 3DEG C, SOT-23-5; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

TEMP SENSOR, AEC-Q100, 3DEG C, SOT-23-5; IC Output Type:Open Drain; Sensing Accuracy Range:± 3°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1221245-MCP9800A5T-M/OT MCP9800A5T-M/OTCT-ND MCP9800A5T-M/OT MCP9800A5T-M/OT 55AC2746
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9800A5T-M/OT Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temp Sensor, Aec-Q100, 3Deg C, Sot-23-5; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 86-050G-R - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details