Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management MCP9844T-BE/MNY

Description
Win Source Part Number: 1375592-MCP9844T-BE/ MNY Category: Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Base Product Number: MCP9844 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Temp Monitoring System (Sensor) Voltage - Supply: 1.7V ~ 3.6V Output Type: 2-Wire Serial, I²C Topology: ADC (Sigma Delta), Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -40°C ~ 125°C Output Alarm: Yes Output Fan: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1375592-MCP9844T-BE/ MNY Category: Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Base Product Number: MCP9844 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Temp Monitoring System (Sensor) Voltage - Supply: 1.7V ~ 3.6V Output Type: 2-Wire Serial, I²C Topology: ADC (Sigma Delta), Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -40°C ~ 125°C Output Alarm: Yes Output Fan: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - 1375592-MCP9844T-BE/MNY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
1375592-MCP9844T-BE/MNY
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management 1375592-MCP9844T-BE/MNY
Win Source Part Number: 1375592-MCP9844T-BE/ MNY Category: Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-TDFN (2x3) Base Product Number: MCP9844 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Temp Monitoring System (Sensor) Voltage - Supply: 1.7V ~ 3.6V Output Type: 2-Wire Serial, I²C Topology: ADC (Sigma Delta), Register Bank Sensor Type: Internal Accuracy: ±3°C(Max) Sensing Temperature: -40°C ~ 125°C Output Alarm: Yes Output Fan: Yes

Win Source Part Number: 1375592-MCP9844T-BE/MNY
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-TDFN (2x3)
Base Product Number: MCP9844
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Temp Monitoring System (Sensor)
Voltage - Supply: 1.7V ~ 3.6V
Output Type: 2-Wire Serial, I²C
Topology: ADC (Sigma Delta), Register Bank
Sensor Type: Internal
Accuracy: ±3°C(Max)
Sensing Temperature: -40°C ~ 125°C
Output Alarm: Yes
Output Fan: Yes

Buy Now Datasheet
Temperature Sensor, +/-1Deg C, Tdfn-8, Full Reel; Ic Output Type Microchip - 69W9824 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, +/-1Deg C, Tdfn-8, Full Reel; Ic Output Type Microchip
69W9824
Temperature Sensor, +/-1Deg C, Tdfn-8, Full Reel; Ic Output Type Microchip 69W9824
TEMPERATURE SENSOR, +/-1DEG C, TDFN-8, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, +/-1DEG C, TDFN-8, FULL REEL; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Temperature Sensor, +/-1Deg C, Tdfn-8; Ic Output Type Microchip - 18X0259 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, +/-1Deg C, Tdfn-8; Ic Output Type Microchip
18X0259
Temperature Sensor, +/-1Deg C, Tdfn-8; Ic Output Type Microchip 18X0259
TEMPERATURE SENSOR, +/-1DEG C, TDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, +/-1DEG C, TDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - MCP9844T-BE/MNY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
MCP9844T-BE/MNY
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management MCP9844T-BE/MNY
IC DIMM TEMP SENSOR 8TDFN

IC DIMM TEMP SENSOR 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1375592-MCP9844T-BE/MNY 69W9824 MCP9844T-BE/MNY
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management Temperature Sensor, +/-1Deg C, Tdfn-8, Full Reel; Ic Output Type Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Package / Mounting 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1905434 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Sc-70
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7415ART-0500RL7 - 909679-AD7415ART-0500RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers