Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1043-2-ACZL-TR EMC1043-2-ACZL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 015282-EMC1043-2-ACZ L-TR Packaging: Reel - TR Features: One-Shot, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -20°C to 85°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C (-20°C to 85°C) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 015282-EMC1043-2-ACZ L-TR Packaging: Reel - TR Features: One-Shot, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -20°C to 85°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C (-20°C to 85°C) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1043-2-ACZL-TR - 015282-EMC1043-2-ACZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1043-2-ACZL-TR
015282-EMC1043-2-ACZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1043-2-ACZL-TR 015282-EMC1043-2-ACZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 015282-EMC1043-2-ACZ L-TR Packaging: Reel - TR Features: One-Shot, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -20°C to 85°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C (-20°C to 85°C) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 015282-EMC1043-2-ACZL-TR
Packaging: Reel - TR
Features: One-Shot, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -20°C to 85°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C (-20°C to 85°C)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - 638-1069-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
638-1069-2-ND
Analog and Digital Output 638-1069-2-ND
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Buy Now Datasheet
Analog and Digital Output - 638-1069-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
638-1069-1-ND
Analog and Digital Output 638-1069-1-ND
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1043-2-ACZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1043-2-ACZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1043-2-ACZL-TR
SENSOR DIGITAL -20C-85C 8MSOP

SENSOR DIGITAL -20C-85C 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 015282-EMC1043-2-ACZL-TR 638-1069-2-ND EMC1043-2-ACZL-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1043-2-ACZL-TR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details
Sensors, Transducers -Pressure Sensors, Transducers -  - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-SMD Module
View Details
3 suppliers
Line sensors, For spectrophotometry - S3922-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details