Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1813T-AE/9R

Description
Win Source Part Number: 1209081-EMC1813T-AE/ 9R Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-VFDFN Supplier Device Package: 10-VDFN (2.5x2) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): EMC1813T-AE/9R.; EMC1813T-AE9R; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: EMC1813T-AE/9RTR,EMC 1813T-AE/9RCT,EMC181 3T-AE/9RDKR Base Product Number: EMC1813
Request a Quote Datasheet
Description
Win Source Part Number: 1209081-EMC1813T-AE/ 9R Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-VFDFN Supplier Device Package: 10-VDFN (2.5x2) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): EMC1813T-AE/9R.; EMC1813T-AE9R; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: EMC1813T-AE/9RTR,EMC 1813T-AE/9RCT,EMC181 3T-AE/9RDKR Base Product Number: EMC1813
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1209081-EMC1813T-AE/9R - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1209081-EMC1813T-AE/9R
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1209081-EMC1813T-AE/9R
Win Source Part Number: 1209081-EMC1813T-AE/ 9R Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -40°C ~ 125°C Sensor Type: Digital, Remote Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C Voltage - Supply: 1.62V ~ 3.6V Package / Case: 10-VFDFN Supplier Device Package: 10-VDFN (2.5x2) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): EMC1813T-AE/9R.; EMC1813T-AE9R; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: EMC1813T-AE/9RTR,EMC 1813T-AE/9RCT,EMC181 3T-AE/9RDKR Base Product Number: EMC1813

Win Source Part Number: 1209081-EMC1813T-AE/9R
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Programmable Limit, Standby Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -40°C ~ 125°C
Sensor Type: Digital, Remote
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C
Voltage - Supply: 1.62V ~ 3.6V
Package / Case: 10-VFDFN
Supplier Device Package: 10-VDFN (2.5x2)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): EMC1813T-AE/9R.; EMC1813T-AE9R;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: EMC1813T-AE/9RTR,EMC1813T-AE/9RCT,EMC1813T-AE/9RDKR
Base Product Number: EMC1813

Buy Now Datasheet
Analog and Digital Output - EMC1813T-AE/9RTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1813T-AE/9RTR-ND
Analog and Digital Output EMC1813T-AE/9RTR-ND
Temperature Sensor Digital, Remote 10-VDFN (2.5x2)

Temperature Sensor Digital, Remote 10-VDFN (2.5x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1813T-AE/9R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1813T-AE/9R
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1813T-AE/9R
1.8V 3 CHANNEL TEMP SENSOR I2C 2

1.8V 3 CHANNEL TEMP SENSOR I2C 2

Supplier's Site
Temp Sensor, Analogue / Digital, Vdfn; Ic Output Type Microchip - 74AC6521 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Analogue / Digital, Vdfn; Ic Output Type Microchip
74AC6521
Temp Sensor, Analogue / Digital, Vdfn; Ic Output Type Microchip 74AC6521
TEMP SENSOR, ANALOGUE / DIGITAL, VDFN; IC Output Type:Analogue / Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Max:3.6VRoHS Compliant: Yes

TEMP SENSOR, ANALOGUE / DIGITAL, VDFN; IC Output Type:Analogue / Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:VDFN; No. of Pins:10Pins; Supply Voltage Max:3.6VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1209081-EMC1813T-AE/9R EMC1813T-AE/9RTR-ND EMC1813T-AE/9R 74AC6521
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temp Sensor, Analogue / Digital, Vdfn; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09H - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details