Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622CPA TC622CPA

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264778-TC622CPA Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 600μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: TC622 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264778-TC622CPA Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 600μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: TC622 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622CPA - 1264778-TC622CPA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622CPA
1264778-TC622CPA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622CPA 1264778-TC622CPA
Manufacturer: Microchip Technology Win Source Part Number: 1264778-TC622CPA Packaging: Tube Mounting Style: Through Hole Output Type: Push-Pull Output: Active High Supply Current: 600μA Switching Temperature: Programmable Output Function: OverTemp, /OverTemp Accuracy: ±5°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.telcom-semi.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: TC622 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V

Manufacturer: Microchip Technology
Win Source Part Number: 1264778-TC622CPA
Packaging: Tube
Mounting Style: Through Hole
Output Type: Push-Pull
Output: Active High
Supply Current: 600μA
Switching Temperature: Programmable
Output Function: OverTemp, /OverTemp
Accuracy: ±5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.telcom-semi.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: TC622
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V

Buy Now
Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip - 33C1173 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip
33C1173
Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip 33C1173
TEMPERATURE SENSOR, 1C, 8-DIP; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 1C, 8-DIP; IC Output Type:Logic; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4.5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1264778-TC622CPA 33C1173
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TC622CPA Temperature Sensor, 1C, 8-Dip; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
ASIL Angle Sensor W/ Turns Count - A1339LLPTR-5-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
Optical Rug. Temperature Sensor FC 1545 - 1-FS63RTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details