Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMDB-T AT30TS74-U1FMDB-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862124-AT30TS74-U1FM DB-T Series: AT30TS74 Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b Package: Reel - TR Package: 5-WFBGA, WLCSP Mounting: Surface Mount Family Name: AT30TS74 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS74-U1FMDB-TTR, AT30TS74-U1FMDB-TDKR , AT30TS74-U1FMDB-TCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862124-AT30TS74-U1FM DB-T Series: AT30TS74 Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b Package: Reel - TR Package: 5-WFBGA, WLCSP Mounting: Surface Mount Family Name: AT30TS74 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS74-U1FMDB-TTR, AT30TS74-U1FMDB-TDKR , AT30TS74-U1FMDB-TCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMDB-T - 862124-AT30TS74-U1FMDB-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMDB-T
862124-AT30TS74-U1FMDB-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMDB-T 862124-AT30TS74-U1FMDB-T
Manufacturer: Microchip Technology Win Source Part Number: 862124-AT30TS74-U1FM DB-T Series: AT30TS74 Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b Package: Reel - TR Package: 5-WFBGA, WLCSP Mounting: Surface Mount Family Name: AT30TS74 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT30TS74-U1FMDB-TTR, AT30TS74-U1FMDB-TDKR , AT30TS74-U1FMDB-TCT

Manufacturer: Microchip Technology
Win Source Part Number: 862124-AT30TS74-U1FMDB-T
Series: AT30TS74
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 12 b
Package: Reel - TR
Package: 5-WFBGA, WLCSP
Mounting: Surface Mount
Family Name: AT30TS74
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT30TS74-U1FMDB-TTR, AT30TS74-U1FMDB-TDKR, AT30TS74-U1FMDB-TCT

Buy Now Datasheet
Analog and Digital Output - AT30TS74-U1FMDB-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS74-U1FMDB-TTR-ND
Analog and Digital Output AT30TS74-U1FMDB-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b

Buy Now Datasheet
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS74-U1FMDB-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-U1FMDB-T
SENSOR DIGITAL -55C-125C

SENSOR DIGITAL -55C-125C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 862124-AT30TS74-U1FMDB-T AT30TS74-U1FMDB-TTR-ND AT30TS74-U1FMDB-T
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-U1FMDB-T Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-RL - 909296-AD22103KRZ-RL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Optical Config. Lab. Temperature Sensor - K-FS63LTS - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1904812 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details