Manufacturer: Microchip Technology
Win Source Part Number: 1075425-MCP9509CT-E/
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Current - Output (Max): 20mA
Accuracy: ±0.5°C
Trip Temperature Threshold: Cold
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 30μA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
TEMPERATURE SWITCH, 0.5C, SOT23-5, FULL REEL; IC Output Type:Open Drain; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes
THERMOSTAT PROG ACT LOW SOT23-5
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1075425-MCP9509CT-E/OT | 45P4731 | MCP9509CT-E/OT |
| Product Name | Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9509CT-E/OT | Temperature Switch, 0.5C, Sot23-5, Full Reel; Ic Output Type Microchip | Thermostats - Solid State |
| Sensor Type | Temperature | Temperature | Temperature |