Microchip Technology, Inc. Analog and Digital Output EMC1403-2-AIA-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1403-2-AIA-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1403-2-AIA-TR-ND
Analog and Digital Output EMC1403-2-AIA-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-2-AIA-TR - 870408-EMC1403-2-AIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-2-AIA-TR
870408-EMC1403-2-AIA-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-2-AIA-TR 870408-EMC1403-2-AIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 870408-EMC1403-2-AIA -TR Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: EMC1403 Categories: Sensors Case / Package: 10-DFN (3x3) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 870408-EMC1403-2-AIA-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: EMC1403
Categories: Sensors
Case / Package: 10-DFN (3x3)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1403-2-AIA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1403-2-AIA-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1403-2-AIA-TR
SENSOR DIGITAL -40C-125C 10DFN

SENSOR DIGITAL -40C-125C 10DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1403-2-AIA-TR-ND 870408-EMC1403-2-AIA-TR EMC1403-2-AIA-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-2-AIA-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 10-VFDFN Exposed Pad 10-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products