Microchip Technology, Inc. Analog and Digital Output EMC1423-1-AIZL-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1423-1-AIZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1423-1-AIZL-TR-ND
Analog and Digital Output EMC1423-1-AIZL-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1423-1-AIZL-TR - 015289-EMC1423-1-AIZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1423-1-AIZL-TR
015289-EMC1423-1-AIZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1423-1-AIZL-TR 015289-EMC1423-1-AIZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 015289-EMC1423-1-AIZ L-TR Packaging: Reel - TR Features: Output Switch, Programmable Limit Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 015289-EMC1423-1-AIZL-TR
Packaging: Reel - TR
Features: Output Switch, Programmable Limit
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -5°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature Sensor Ic, Digital, 2 C, -40 C, 125 C, Msop, 10 Rohs Compliant Microchip - 12X8569 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 2 C, -40 C, 125 C, Msop, 10 Rohs Compliant Microchip
12X8569
Temperature Sensor Ic, Digital, 2 C, -40 C, 125 C, Msop, 10 Rohs Compliant Microchip 12X8569
Temperature Sensor IC, Digital, 2 C, -40 C, 125 C, MSOP, 10 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 2 C, -40 C, 125 C, MSOP, 10 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1423-1-AIZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1423-1-AIZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1423-1-AIZL-TR
SENSOR DIGITAL -40C-125C 10MSOP

SENSOR DIGITAL -40C-125C 10MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1423-1-AIZL-TR-ND 015289-EMC1423-1-AIZL-TR 12X8569 EMC1423-1-AIZL-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1423-1-AIZL-TR Temperature Sensor Ic, Digital, 2 C, -40 C, 125 C, Msop, 10 Rohs Compliant Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1221ELHLT-T - 858816-A1221ELHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Motion Sensor ICs - 2238573 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
3 suppliers
Image sensor modules - C16091-05 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details