Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750-XM8-T AT30TS750-XM8-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 768982-AT30TS750-XM8 -T Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Part Status: Obsolete(EOL) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: AT30TS750 Categories: Sensors, Transducers Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): AD7415ARTZ-1REEL7; MAX6692MUA; MAX6672AXK+; DS1731U+T&R; DS1631AU+T&R; DS1631AU+; DS1721U+T&R; Introduction Date: March 03, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768982-AT30TS750-XM8 -T Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Part Status: Obsolete(EOL) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: AT30TS750 Categories: Sensors, Transducers Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): AD7415ARTZ-1REEL7; MAX6692MUA; MAX6672AXK+; DS1731U+T&R; DS1631AU+T&R; DS1631AU+; DS1721U+T&R; Introduction Date: March 03, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750-XM8-T - 768982-AT30TS750-XM8-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750-XM8-T
768982-AT30TS750-XM8-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750-XM8-T 768982-AT30TS750-XM8-T
Manufacturer: Microchip Technology Win Source Part Number: 768982-AT30TS750-XM8 -T Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Part Status: Obsolete(EOL) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: AT30TS750 Categories: Sensors, Transducers Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): AD7415ARTZ-1REEL7; MAX6692MUA; MAX6672AXK+; DS1731U+T&R; DS1631AU+T&R; DS1631AU+; DS1721U+T&R; Introduction Date: March 03, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 768982-AT30TS750-XM8-T
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Part Status: Obsolete(EOL)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Family Name: AT30TS750
Categories: Sensors, Transducers
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): AD7415ARTZ-1REEL7; MAX6692MUA; MAX6672AXK+; DS1731U+T&R; DS1631AU+T&R; DS1631AU+; DS1721U+T&R;
Introduction Date: March 03, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - AT30TS750-XM8-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS750-XM8-TTR-ND
Analog and Digital Output AT30TS750-XM8-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS750-XM8-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS750-XM8-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS750-XM8-T
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 768982-AT30TS750-XM8-T AT30TS750-XM8-TTR-ND AT30TS750-XM8-T
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750-XM8-T Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 6807090P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Package / Mounting SOT-23
Standards and Certifications RoHS
View Details
5 suppliers
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4998S3C - TLE4998S3C - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
2 suppliers