Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-125E/OT MCP9501PT-125E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 747374-MCP9501PT-125 E/OT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 3 V ~ 6 V Output: Active Low Switching Temperature: 125°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: MCP9501 Categories: Sensors, Transducers Operating Supply Current: 25μA Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6503UKN035+; MAX6503UKN045+; MAX6503UKN045+T; Introduction Date: January 28, 2011 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 747374-MCP9501PT-125 E/OT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 3 V ~ 6 V Output: Active Low Switching Temperature: 125°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: MCP9501 Categories: Sensors, Transducers Operating Supply Current: 25μA Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6503UKN035+; MAX6503UKN045+; MAX6503UKN045+T; Introduction Date: January 28, 2011 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-125E/OT - 747374-MCP9501PT-125E/OT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-125E/OT
747374-MCP9501PT-125E/OT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-125E/OT 747374-MCP9501PT-125E/OT
Manufacturer: Microchip Technology Win Source Part Number: 747374-MCP9501PT-125 E/OT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Output Type: Open Drain Operating Supply Voltage: 3 V ~ 6 V Output: Active Low Switching Temperature: 125°C Output Function: /OverTemp Accuracy: ±6°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: MCP9501 Categories: Sensors, Transducers Operating Supply Current: 25μA Manufacturer Homepage: www.microchip.com Manufacturer Package: SOT-23-5 Current - Output (Maximum): 20mA Alternative Parts (Cross-Reference): MAX6503UKN035+; MAX6503UKN045+; MAX6503UKN045+T; Introduction Date: January 28, 2011 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 747374-MCP9501PT-125E/OT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Open Drain
Operating Supply Voltage: 3 V ~ 6 V
Output: Active Low
Switching Temperature: 125°C
Output Function: /OverTemp
Accuracy: ±6°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: MCP9501
Categories: Sensors, Transducers
Operating Supply Current: 25μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 20mA
Alternative Parts (Cross-Reference): MAX6503UKN035+; MAX6503UKN045+; MAX6503UKN045+T;
Introduction Date: January 28, 2011
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - MCP9501PT-125E/OT - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
MCP9501PT-125E/OT
Thermostats - Solid State MCP9501PT-125E/OT
THERMOSTAT 125DEG ACT LO SOT23-5

THERMOSTAT 125DEG ACT LO SOT23-5

Supplier's Site Datasheet
Temperature Sensor; Ic Output Type Microchip - 91R2896 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Ic Output Type Microchip
91R2896
Temperature Sensor; Ic Output Type Microchip 91R2896
TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

TEMPERATURE SENSOR; IC Output Type:Open Drain; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 747374-MCP9501PT-125E/OT MCP9501PT-125E/OT 91R2896
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9501PT-125E/OT Thermostats - Solid State Temperature Sensor; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347415-A1367LKTTN-5B-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4961-1M - TLE4961-1M - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3922-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details