Manufacturer: Microchip Technology
Win Source Part Number: 1075433-MCP9808-E/MS
Packaging: Tube/Rail
Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Family Name: MCP9808
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -20°C to 100°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): LM73CIMKX-1; LM73CIMK-1; TMP06BRTZ-500REEL7 TMP06BRTZ;
Introduction Date: October 28, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local -40°C ~ 125°C 10 b 8-MSOP
Temperature Sensor 0.5C Serial-I2C MSOP8
Temperature Sensor 0.5C Serial-I2C MSOP8
Temperature Sensor 0.5C Serial-I2C MSOP8
SENSOR DIGITAL -40C-125C 8MSOP
SENSOR DIGITAL -40C-125C 8MSOP
TEMPERATURE SENSOR, DIGITAL, 125DEG C; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1075433-MCP9808-E/MS | MCP9808-E/MS-ND | 7709892 | 7709892P | MCP9808-E/MS | MCP9808-E/MS | 73T0713 |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9808-E/MS | Analog and Digital Output | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, Digital, 125Deg C; Ic Output Type Microchip |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature |