Microchip Technology, Inc. Analog and Digital Output EMC1053-4-ACZL-TR

Description
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1053-4-ACZL-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1053-4-ACZL-TR-ND
Analog and Digital Output EMC1053-4-ACZL-TR-ND
Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Temperature Sensor Digital, Local/Remote -20°C ~ 85°C 11 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1053-4-ACZL-TR - 040146-EMC1053-4-ACZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1053-4-ACZL-TR
040146-EMC1053-4-ACZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1053-4-ACZL-TR 040146-EMC1053-4-ACZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 040146-EMC1053-4-ACZ L-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -20°C to 85°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 85°C (-20°C to 85°C) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 040146-EMC1053-4-ACZL-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -20°C to 85°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 85°C (-20°C to 85°C)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1053-4-ACZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1053-4-ACZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1053-4-ACZL-TR
SENSOR DIGITAL -20C-85C 8MSOP

SENSOR DIGITAL -20C-85C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1053-4-ACZL-TR-ND 040146-EMC1053-4-ACZL-TR EMC1053-4-ACZL-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1053-4-ACZL-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7415ART-0500RL7 - 909679-AD7415ART-0500RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2952-TSIC501FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C4-S0001 - TLE4999C4-S0001 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S10121-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details