Microchip Technology, Inc. Analog and Digital Output MCP9902T-1E/RW

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9902T-1E/RWCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9902T-1E/RWCT-ND
Analog and Digital Output MCP9902T-1E/RWCT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - MCP9902T-1E/RWTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9902T-1E/RWTR-ND
Analog and Digital Output MCP9902T-1E/RWTR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Buy Now Datasheet
Analog and Digital Output - MCP9902T-1E/RWDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9902T-1E/RWDKR-ND
Analog and Digital Output MCP9902T-1E/RWDKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 8-WDFN (2x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9902T-1E/RW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9902T-1E/RW
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9902T-1E/RW
SENSOR DIGITAL -40C-125C 8WDFN

SENSOR DIGITAL -40C-125C 8WDFN

Supplier's Site
Analog and Digital Output - MCP9902T-1E/RW - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
MCP9902T-1E/RW
Analog and Digital Output MCP9902T-1E/RW
SENSOR DIGITAL -40C-125C 8WDFN

SENSOR DIGITAL -40C-125C 8WDFN

Supplier's Site Datasheet
Temp Sensor, 0.25Deg C, Wdfn-8; Ic Output Type Microchip - 44Y7733 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 0.25Deg C, Wdfn-8; Ic Output Type Microchip
44Y7733
Temp Sensor, 0.25Deg C, Wdfn-8; Ic Output Type Microchip 44Y7733
TEMP SENSOR, 0.25DEG C, WDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes

TEMP SENSOR, 0.25DEG C, WDFN-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.25°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9902T-1E/RWCT-ND MCP9902T-1E/RW MCP9902T-1E/RW 44Y7733
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temp Sensor, 0.25Deg C, Wdfn-8; Ic Output Type Microchip
Package / Mounting 8-WFDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Temperature & Humidity Sensor ICs - 2362657P - RS Components, Ltd.
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details