Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002B-MAH-T AT30TSE002B-MAH-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 813980-AT30TSE002B-M AH-T Packaging: Cut Tape (CT) Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: I²C/SMBus Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Supplier Device Package: 8-WDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 813980-AT30TSE002B-M AH-T Packaging: Cut Tape (CT) Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: I²C/SMBus Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Supplier Device Package: 8-WDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002B-MAH-T - 813980-AT30TSE002B-MAH-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002B-MAH-T
813980-AT30TSE002B-MAH-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002B-MAH-T 813980-AT30TSE002B-MAH-T
Manufacturer: Microchip Technology Win Source Part Number: 813980-AT30TSE002B-M AH-T Packaging: Cut Tape (CT) Mounting Style: SMD Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Output Type: I²C/SMBus Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Supplier Device Package: 8-WDFN (2x3) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-WFDFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 813980-AT30TSE002B-MAH-T
Packaging: Cut Tape (CT)
Mounting Style: SMD
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Output Type: I²C/SMBus
Test Condition: 75°C ~ 95°C (-20°C ~ 125°C)
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Supplier Device Package: 8-WDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now Datasheet
Analog and Digital Output - AT30TSE002B-MAH-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE002B-MAH-TTR-ND
Analog and Digital Output AT30TSE002B-MAH-TTR-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TSE002B-MAH-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE002B-MAH-TCT-ND
Analog and Digital Output AT30TSE002B-MAH-TCT-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TSE002B-MAH-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE002B-MAH-TDKR-ND
Analog and Digital Output AT30TSE002B-MAH-TDKR-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE002B-MAH-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE002B-MAH-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE002B-MAH-T
SENSOR DIGITAL -20C-125C 8WDFN

SENSOR DIGITAL -20C-125C 8WDFN

Supplier's Site
Ic; Ic Output Type Microchip - 68T4436 - Newark, An Avnet Company
Chicago, IL, United States
Ic; Ic Output Type Microchip
68T4436
Ic; Ic Output Type Microchip 68T4436
IC; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Product Range:-; MSL:- RoHS Compliant: Yes

IC; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 813980-AT30TSE002B-MAH-T AT30TSE002B-MAH-TTR-ND AT30TSE002B-MAH-T 68T4436
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE002B-MAH-T Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Ic; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1323LUA - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details