Manufacturer: Microchip Technology
Win Source Part Number: 051166-EMC1103-AIZL-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Simple Serial Transport (SST)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 40°C to 70°C (40°C to 70°C)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
SENSOR DIGITAL -40C-125C 10MSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 051166-EMC1103-AIZL-TR | EMC1103-AIZL-TR-ND | EMC1103-AIZL-TR |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1103-AIZL-TR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |