Microchip Technology, Inc. Analog and Digital Output EMC1412-1-AC3-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1412-1-AC3-CT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1412-1-AC3-CT-ND
Analog and Digital Output EMC1412-1-AC3-CT-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - EMC1412-1-AC3-DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1412-1-AC3-DKR-ND
Analog and Digital Output EMC1412-1-AC3-DKR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - EMC1412-1-AC3-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1412-1-AC3-TR-ND
Analog and Digital Output EMC1412-1-AC3-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1412-1-AC3-TR - 121341-EMC1412-1-AC3-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1412-1-AC3-TR
121341-EMC1412-1-AC3-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1412-1-AC3-TR 121341-EMC1412-1-AC3-TR
Manufacturer: Microchip Technology Win Source Part Number: 121341-EMC1412-1-AC3 -TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 121341-EMC1412-1-AC3-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -5°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature Sensor Ic, Digital, 2 C, -64 C, 191 C, Tdfn, 8 Rohs Compliant Microchip - 12X8561 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor Ic, Digital, 2 C, -64 C, 191 C, Tdfn, 8 Rohs Compliant Microchip
12X8561
Temperature Sensor Ic, Digital, 2 C, -64 C, 191 C, Tdfn, 8 Rohs Compliant Microchip 12X8561
Temperature Sensor IC, Digital, 2 C, -64 C, 191 C, TDFN, 8 RoHS Compliant: Yes

Temperature Sensor IC, Digital, 2 C, -64 C, 191 C, TDFN, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1412-1-AC3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1412-1-AC3-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1412-1-AC3-TR
SENSOR DIGITAL -40C-125C 8TDFN

SENSOR DIGITAL -40C-125C 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1412-1-AC3-CT-ND 121341-EMC1412-1-AC3-TR 12X8561 EMC1412-1-AC3-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1412-1-AC3-TR Temperature Sensor Ic, Digital, 2 C, -64 C, 191 C, Tdfn, 8 Rohs Compliant Microchip Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN Exposed Pad Surface Mount (SMD); 8-TDFN (2x3)
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - G-MRCO-011 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Input Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
Optical Weld. Temperature Sensor FC 1585 - 1-FS63WTS-ARM/1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details