Microchip Technology, Inc. Analog and Digital Output MCP9801T-M/MSG

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - MCP9801T-M/MSG-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
MCP9801T-M/MSG-ND
Analog and Digital Output MCP9801T-M/MSG-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MSG - 926752-MCP9801T-M/MSG - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MSG
926752-MCP9801T-M/MSG
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MSG 926752-MCP9801T-M/MSG
Manufacturer: Microchip Technology Win Source Part Number: 926752-MCP9801T-M/MS G Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP Package: Reel - TR Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MCP9801 Categories: Sensors Case / Package: 8-MSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926752-MCP9801T-M/MSG
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCP9801
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MSG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9801T-M/MSG
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9801T-M/MSG
SENSOR DIGITAL -55C-125C 8MSOP

SENSOR DIGITAL -55C-125C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number MCP9801T-M/MSG-ND 926752-MCP9801T-M/MSG MCP9801T-M/MSG
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9801T-M/MSG Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S15908-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers