Microchip Technology, Inc. Analog and Digital Output AT30TSE004A-MAA5M-T

Description
Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - AT30TSE004A-MAA5M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE004A-MAA5M-TDKR-ND
Analog and Digital Output AT30TSE004A-MAA5M-TDKR-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TSE004A-MAA5M-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE004A-MAA5M-TCT-ND
Analog and Digital Output AT30TSE004A-MAA5M-TCT-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - AT30TSE004A-MAA5M-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE004A-MAA5M-TTR-ND
Analog and Digital Output AT30TSE004A-MAA5M-TTR-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 10 b 8-WDFN (2x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE004A-MAA5M-T - 1019357-AT30TSE004A-MAA5M-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE004A-MAA5M-T
1019357-AT30TSE004A-MAA5M-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE004A-MAA5M-T 1019357-AT30TSE004A-MAA5M-T
Manufacturer: Microchip Technology Win Source Part Number: 1019357-AT30TSE004A- MAA5M-T Packaging: Reel - TR Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I2C Resolution: 10 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: AT30TSE004A Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -20°C to 125°C Case / Package: 8-WDFN (2x3) Supply Voltage - Operating: 1.7 V to 3.6 V Testing Conditions: 75°C to 95°C (-20°C to 125°C) Alternative Parts (Cross-Reference): TSE2004GB2B0NCG8; TSE2004GB2C0NCG8 ; MAX6604AATA+; MAX6604ATA-T; ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019357-AT30TSE004A-MAA5M-T
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I2C
Resolution: 10 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Family Name: AT30TSE004A
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -20°C to 125°C
Case / Package: 8-WDFN (2x3)
Supply Voltage - Operating: 1.7 V to 3.6 V
Testing Conditions: 75°C to 95°C (-20°C to 125°C)
Alternative Parts (Cross-Reference): TSE2004GB2B0NCG8; TSE2004GB2C0NCG8 ; MAX6604AATA+; MAX6604ATA-T;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - AT30TSE004A-MAA5M-T - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
AT30TSE004A-MAA5M-T
Analog and Digital Output AT30TSE004A-MAA5M-T
SENSOR DIGITAL -20C-125C 8WDFN

SENSOR DIGITAL -20C-125C 8WDFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE004A-MAA5M-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE004A-MAA5M-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE004A-MAA5M-T
SENSOR DIGITAL -20C-125C 8WDFN

SENSOR DIGITAL -20C-125C 8WDFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number AT30TSE004A-MAA5M-TDKR-ND 1019357-AT30TSE004A-MAA5M-T AT30TSE004A-MAA5M-T AT30TSE004A-MAA5M-T
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE004A-MAA5M-T Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN Exposed Pad Surface Mount (SMD); 8-WDFN (2x3) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1121ELHLX-T - 908830-A1121ELHLX-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Biosensor IV4 for Glucose measurement - B.IV4.G.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details