Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM11-T AT30TS74-UFM11-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 862125-AT30TS74-UFM1 1-T Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 4-WLCSP (2x2) Package: 4-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: AT30TS74 Categories: Sensors Case / Package: 4-WLCSP (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-AT30TS74-UFM11- TCT, 1611-AT30TS74-UFM11- TCT-ND, 1611-AT30TS74-UFM11- TDKR, 1611-AT30TS74-UFM11- TDKR-ND, 1611-AT30TS74-UFM11- TTRINACTIVE, 1611-AT30TS74-UFM11- TTR, AT30TS74-UFM11-TTR, AT30TS74-UFM11-TDKR, AT30TS74-UFM11-TCT, 1611-AT30TS74-UFM11- TDKRINACTIVE, 1611-AT30TS74-UFM11- TTR-ND, 1611-AT30TS74-UFM11- TCTINACTIVE
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862125-AT30TS74-UFM1 1-T Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 4-WLCSP (2x2) Package: 4-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: AT30TS74 Categories: Sensors Case / Package: 4-WLCSP (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-AT30TS74-UFM11- TCT, 1611-AT30TS74-UFM11- TCT-ND, 1611-AT30TS74-UFM11- TDKR, 1611-AT30TS74-UFM11- TDKR-ND, 1611-AT30TS74-UFM11- TTRINACTIVE, 1611-AT30TS74-UFM11- TTR, AT30TS74-UFM11-TTR, AT30TS74-UFM11-TDKR, AT30TS74-UFM11-TCT, 1611-AT30TS74-UFM11- TDKRINACTIVE, 1611-AT30TS74-UFM11- TTR-ND, 1611-AT30TS74-UFM11- TCTINACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM11-T - 862125-AT30TS74-UFM11-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM11-T
862125-AT30TS74-UFM11-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM11-T 862125-AT30TS74-UFM11-T
Manufacturer: Microchip Technology Win Source Part Number: 862125-AT30TS74-UFM1 1-T Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 4-WLCSP (2x2) Package: 4-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: AT30TS74 Categories: Sensors Case / Package: 4-WLCSP (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-AT30TS74-UFM11- TCT, 1611-AT30TS74-UFM11- TCT-ND, 1611-AT30TS74-UFM11- TDKR, 1611-AT30TS74-UFM11- TDKR-ND, 1611-AT30TS74-UFM11- TTRINACTIVE, 1611-AT30TS74-UFM11- TTR, AT30TS74-UFM11-TTR, AT30TS74-UFM11-TDKR, AT30TS74-UFM11-TCT, 1611-AT30TS74-UFM11- TDKRINACTIVE, 1611-AT30TS74-UFM11- TTR-ND, 1611-AT30TS74-UFM11- TCTINACTIVE

Manufacturer: Microchip Technology
Win Source Part Number: 862125-AT30TS74-UFM11-T
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 4-WLCSP (2x2)
Package: 4-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT30TS74
Categories: Sensors
Case / Package: 4-WLCSP (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-AT30TS74-UFM11-TCT, 1611-AT30TS74-UFM11-TCT-ND, 1611-AT30TS74-UFM11-TDKR, 1611-AT30TS74-UFM11-TDKR-ND, 1611-AT30TS74-UFM11-TTRINACTIVE, 1611-AT30TS74-UFM11-TTR, AT30TS74-UFM11-TTR, AT30TS74-UFM11-TDKR, AT30TS74-UFM11-TCT, 1611-AT30TS74-UFM11-TDKRINACTIVE, 1611-AT30TS74-UFM11-TTR-ND, 1611-AT30TS74-UFM11-TCTINACTIVE

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM11-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS74-UFM11-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS74-UFM11-T
SENSOR DIGITAL -55C-125C 4WLCSP

SENSOR DIGITAL -55C-125C 4WLCSP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 862125-AT30TS74-UFM11-T AT30TS74-UFM11-T
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS74-UFM11-T Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347151-A1319LLHLX-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
Digital Temperature Sensor IC TO92 - TSic 506F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details