Manufacturer: SMSC Corporation
Win Source Part Number: 1171898-EMC1438-1-AP
Manufacturer Homepage: www.smsc.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QFN (4x4)
SENSOR DIGITAL -40C-125C 16QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1171898-EMC1438-1-AP-TR | EMC1438-1-AP-TR-ND | EMC1438-1-AP-TR |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1438-1-AP-TR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature |