Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9502PT-065E/OT MCP9502PT-065E/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1075424-MCP9502PT-06 5E/OT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 65°C Output Function: OverTemp Current - Output (Max): 20mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1075424-MCP9502PT-06 5E/OT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 65°C Output Function: OverTemp Current - Output (Max): 20mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9502PT-065E/OT - 1075424-MCP9502PT-065E/OT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9502PT-065E/OT
1075424-MCP9502PT-065E/OT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9502PT-065E/OT 1075424-MCP9502PT-065E/OT
Manufacturer: Microchip Technology Win Source Part Number: 1075424-MCP9502PT-06 5E/OT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching Temperature: 65°C Output Function: OverTemp Current - Output (Max): 20mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Supply Voltage - Operating: 3 V to 6 V Operating Supply Current: 25μA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1075424-MCP9502PT-065E/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 65°C
Output Function: OverTemp
Current - Output (Max): 20mA
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 25μA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Temperature Sensor; Ic Output Type Microchip - 91R2897 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor; Ic Output Type Microchip
91R2897
Temperature Sensor; Ic Output Type Microchip 91R2897
TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

TEMPERATURE SENSOR; IC Output Type:Push Pull; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1075424-MCP9502PT-065E/OT 91R2897
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - MCP9502PT-065E/OT Temperature Sensor; Ic Output Type Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products