Microchip Technology, Inc. Temperature & Humidity Sensor ICs AT30TS75A-SS8M-B

Description
1.7-5.5V, 3.4MHz, Ind High Tmp, 8-SOIC-N
Request a Quote Datasheet
Description
1.7-5.5V, 3.4MHz, Ind High Tmp, 8-SOIC-N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 1771701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1771701P
Temperature & Humidity Sensor ICs 1771701P
1.7-5.5V, 3.4MHz, Ind High Tmp, 8-SOIC-N

1.7-5.5V, 3.4MHz, Ind High Tmp, 8-SOIC-N

Supplier's Site
Temperature & Humidity Sensor ICs - 1771701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1771701
Temperature & Humidity Sensor ICs 1771701
1.7-5.5V, 3.4MHz, Ind High Tmp, 8-SOIC-N

1.7-5.5V, 3.4MHz, Ind High Tmp, 8-SOIC-N

Supplier's Site
Temperature & Humidity Sensor ICs - 1771468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1771468
Temperature & Humidity Sensor ICs 1771468
1.7-5.5V, 3.4MHz, Ind High Tmp, 8-SOIC-N

1.7-5.5V, 3.4MHz, Ind High Tmp, 8-SOIC-N

Supplier's Site
Analog and Digital Output - AT30TS75A-SS8M-B-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS75A-SS8M-B-ND
Analog and Digital Output AT30TS75A-SS8M-B-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS75A-SS8M-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS75A-SS8M-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS75A-SS8M-B
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site
Temperature Sensor, Digital, Soic-8; Ic Output Type Microchip - 02AH4349 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, Soic-8; Ic Output Type Microchip
02AH4349
Temperature Sensor, Digital, Soic-8; Ic Output Type Microchip 02AH4349
TEMPERATURE SENSOR, DIGITAL, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1771701P 1771701 AT30TS75A-SS8M-B-ND AT30TS75A-SS8M-B 02AH4349
Product Name Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, Digital, Soic-8; Ic Output Type Microchip
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347384-A1319LLHLT-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
MicroFlowSens MFS02 thermal gas flow sensor - MFS 02 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Bonding Pads
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details