Microchip Technology, Inc. Analog and Digital Output EMC1833T-AE/RW

Description
Temperature Sensor Digital, Remote 8-WDFN (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Remote 8-WDFN (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1833T-AE/RWTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1833T-AE/RWTR-ND
Analog and Digital Output EMC1833T-AE/RWTR-ND
Temperature Sensor Digital, Remote 8-WDFN (2x2)

Temperature Sensor Digital, Remote 8-WDFN (2x2)

Buy Now Datasheet
Temp Sensor, Analogue / Digital, Wdfn; Ic Output Type Microchip - 74AC6524 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, Analogue / Digital, Wdfn; Ic Output Type Microchip
74AC6524
Temp Sensor, Analogue / Digital, Wdfn; Ic Output Type Microchip 74AC6524
TEMP SENSOR, ANALOGUE / DIGITAL, WDFN; IC Output Type:Analogue / Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:1.62VRoHS Compliant: Yes

TEMP SENSOR, ANALOGUE / DIGITAL, WDFN; IC Output Type:Analogue / Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WDFN; No. of Pins:8Pins; Supply Voltage Min:1.62VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number EMC1833T-AE/RWTR-ND 74AC6524
Product Name Analog and Digital Output Temp Sensor, Analogue / Digital, Wdfn; Ic Output Type Microchip
Package / Mounting 8-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347155-A1145LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
D6T MEMS Thermal Sensors - D6T-32L-01A - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature & Humidity Sensor ICs - 1908091 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Pdip
Standards and Certifications RoHS
View Details