Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6YM6-TR MIC280-6YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 109152-MIC280-6YM6-T R Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 109152-MIC280-6YM6-T R Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6YM6-TR - 109152-MIC280-6YM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6YM6-TR
109152-MIC280-6YM6-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6YM6-TR 109152-MIC280-6YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 109152-MIC280-6YM6-T R Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Manufacturer: Microchip Technology
Win Source Part Number: 109152-MIC280-6YM6-TR
Packaging: Reel - TR
Features: Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b (Local), 11 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C to 125°C
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 109152-MIC280-6YM6-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-6YM6-TR
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1233LK-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 3.5 to 24 volts
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C8-S0001 - TLE4999C8-S0001 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S3901-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details