Microchip Technology, Inc. Electronic Wholesale - TC620CVOA713 TC620CVOA713

Description
Manufacturer: Microchip Technology Win Source Part Number: 1264772-TC620CVOA713 Packaging: Reel Mounting Style: SMD Output Type: Push-Pull Output: Active High Supply Current: 270μA Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1264772-TC620CVOA713 Packaging: Reel Mounting Style: SMD Output Type: Push-Pull Output: Active High Supply Current: 270μA Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TC620CVOA713 - 1264772-TC620CVOA713 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TC620CVOA713
1264772-TC620CVOA713
Electronic Wholesale - TC620CVOA713 1264772-TC620CVOA713
Manufacturer: Microchip Technology Win Source Part Number: 1264772-TC620CVOA713 Packaging: Reel Mounting Style: SMD Output Type: Push-Pull Output: Active High Supply Current: 270μA Switching Temperature: Programmable Output Function: OverTemp, UnderTemp Accuracy: ±3°C Trip Temperature Threshold: Cold, Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 18V

Manufacturer: Microchip Technology
Win Source Part Number: 1264772-TC620CVOA713
Packaging: Reel
Mounting Style: SMD
Output Type: Push-Pull
Output: Active High
Supply Current: 270μA
Switching Temperature: Programmable
Output Function: OverTemp, UnderTemp
Accuracy: ±3°C
Trip Temperature Threshold: Cold, Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 18V

Buy Now
Thermostats - Solid State - TC620CVOA713 - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TC620CVOA713
Thermostats - Solid State TC620CVOA713
THERMOSTAT PROG ACT HIGH 8SOIC

THERMOSTAT PROG ACT HIGH 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1264772-TC620CVOA713 TC620CVOA713
Product Name Electronic Wholesale - TC620CVOA713 Thermostats - Solid State
Package / Mounting Surface Mount (SMD) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1555 - 1-FS63RTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S10124-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
BQ2028 4Kb EEPROM with single-wire HDQ interface and temperature sensor - BQ2028YZGR - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details