Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75-MA8-T AT30TS75-MA8-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 108203-AT30TS75-MA8- T Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 55°C (-20°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 108203-AT30TS75-MA8- T Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 55°C (-20°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75-MA8-T - 108203-AT30TS75-MA8-T - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75-MA8-T
108203-AT30TS75-MA8-T
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75-MA8-T 108203-AT30TS75-MA8-T
Manufacturer: Microchip Technology Win Source Part Number: 108203-AT30TS75-MA8- T Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 55°C (-20°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108203-AT30TS75-MA8-T
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 55°C (-20°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - AT30TS75-MA8-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TS75-MA8-TTR-ND
Analog and Digital Output AT30TS75-MA8-TTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-UDFN (2x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TS75-MA8-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TS75-MA8-T
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TS75-MA8-T
SENSOR DIGITAL -55C-125C 8UDFN

SENSOR DIGITAL -55C-125C 8UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 108203-AT30TS75-MA8-T AT30TS75-MA8-TTR-ND AT30TS75-MA8-T
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS75-MA8-T Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1123LLHLT-T - 908833-A1123LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Analog Temperature Sensor IC TO92 - TSic 501F TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details