Microchip Technology, Inc. Analog and Digital Output EMC1403-1-AIA-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - EMC1403-1-AIA-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
EMC1403-1-AIA-TR-ND
Analog and Digital Output EMC1403-1-AIA-TR-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-DFN (3x3)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIA-TR - 1036307-EMC1403-1-AIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIA-TR
1036307-EMC1403-1-AIA-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIA-TR 1036307-EMC1403-1-AIA-TR
Manufacturer: Microchip Technology Win Source Part Number: 1036307-EMC1403-1-AI A-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1036307-EMC1403-1-AIA-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -5°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1403-1-AIA-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1403-1-AIA-TR
SENSOR DIGITAL -40C-125C 10DFN

SENSOR DIGITAL -40C-125C 10DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number EMC1403-1-AIA-TR-ND 1036307-EMC1403-1-AIA-TR EMC1403-1-AIA-TR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIA-TR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 10-VFDFN Exposed Pad Surface Mount (SMD); 10-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106EUA-T - 858804-A1106EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
RealProbeTemp - RPT0K1.625.2K.A.385-4.H - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Package / Mounting 4x Cu/Ag stranded wire, AWG 28/7, PFTE-insulated
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details