Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE752-SS8-B AT30TSE752-SS8-B

Description
Manufacturer: Microchip Technology Win Source Part Number: 768985-AT30TSE752-SS 8-B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 0°C ~ 55°C (-20°C ~ 105°C) Part Status: Obsolete(EOL) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Family Name: AT30TSE752 Categories: Sensors, Transducers Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): DS1721S-C03+T&R; DS1721S+C02/T&R; DS1721S/T&R+W; DS1721S+T&R; Introduction Date: March 03, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768985-AT30TSE752-SS 8-B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 0°C ~ 55°C (-20°C ~ 105°C) Part Status: Obsolete(EOL) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Family Name: AT30TSE752 Categories: Sensors, Transducers Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): DS1721S-C03+T&R; DS1721S+C02/T&R; DS1721S/T&R+W; DS1721S+T&R; Introduction Date: March 03, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE752-SS8-B - 768985-AT30TSE752-SS8-B - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE752-SS8-B
768985-AT30TSE752-SS8-B
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE752-SS8-B 768985-AT30TSE752-SS8-B
Manufacturer: Microchip Technology Win Source Part Number: 768985-AT30TSE752-SS 8-B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 0°C ~ 55°C (-20°C ~ 105°C) Part Status: Obsolete(EOL) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1.5°C (±3°C) Family Name: AT30TSE752 Categories: Sensors, Transducers Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): DS1721S-C03+T&R; DS1721S+C02/T&R; DS1721S/T&R+W; DS1721S+T&R; Introduction Date: March 03, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 768985-AT30TSE752-SS8-B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 0°C ~ 55°C (-20°C ~ 105°C)
Part Status: Obsolete(EOL)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±3°C)
Family Name: AT30TSE752
Categories: Sensors, Transducers
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): DS1721S-C03+T&R; DS1721S+C02/T&R; DS1721S/T&R+W; DS1721S+T&R;
Introduction Date: March 03, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - AT30TSE752-SS8-B-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
AT30TSE752-SS8-B-ND
Analog and Digital Output AT30TSE752-SS8-B-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - AT30TSE752-SS8-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
AT30TSE752-SS8-B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output AT30TSE752-SS8-B
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 768985-AT30TSE752-SS8-B AT30TSE752-SS8-B-ND AT30TSE752-SS8-B
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TSE752-SS8-B Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106EUA-T - 858804-A1106EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details