Microchip Technology, Inc. Analog and Digital Output EMC1403-1-AIZL-TR

Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 638-1068-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
638-1068-2-ND
Analog and Digital Output 638-1068-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Buy Now Datasheet
Analog and Digital Output - 638-1068-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
638-1068-6-ND
Analog and Digital Output 638-1068-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Buy Now Datasheet
Analog and Digital Output - 638-1068-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
638-1068-1-ND
Analog and Digital Output 638-1068-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 10-MSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIZL-TR - 015285-EMC1403-1-AIZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIZL-TR
015285-EMC1403-1-AIZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIZL-TR 015285-EMC1403-1-AIZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 015285-EMC1403-1-AIZ L-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 015285-EMC1403-1-AIZL-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -5°C to 100°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - EMC1403-1-AIZL-TR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
EMC1403-1-AIZL-TR
Analog and Digital Output EMC1403-1-AIZL-TR
SENSOR DIGITAL -40C-125C 10MSOP

SENSOR DIGITAL -40C-125C 10MSOP

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1403-1-AIZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1403-1-AIZL-TR
SENSOR DIGITAL -40C-125C 10MSOP

SENSOR DIGITAL -40C-125C 10MSOP

Supplier's Site
Temperature Sensor, Digital, Msop-10; Ic Output Type Microchip - 02AH4402 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, Digital, Msop-10; Ic Output Type Microchip
02AH4402
Temperature Sensor, Digital, Msop-10; Ic Output Type Microchip 02AH4402
TEMPERATURE SENSOR, DIGITAL, MSOP-10; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, DIGITAL, MSOP-10; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:3V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 638-1068-2-ND 015285-EMC1403-1-AIZL-TR EMC1403-1-AIZL-TR EMC1403-1-AIZL-TR 02AH4402
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1403-1-AIZL-TR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, Digital, Msop-10; Ic Output Type Microchip
Package / Mounting "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Surface Mount (SMD); 10-MSOP Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Digital Temperature Sensors - 10207298-00 - TE Connectivity
Specs
Sensor Type Temperature
Input Voltage 2.2 to 3.6 volts
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Thermopile Detector - ST60 TO-5 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details