Manufacturer: Microchip Technology
Win Source Part Number: 122320-MCP9803-M/MS
Packaging: Tube/Rail
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -10°C to 85°C (-55°C to 125°C)
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
SENSOR DIGITAL -55C-125C 8MSOP
TEMP SENSOR, DIGITAL, MSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 3%; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
SENSOR DIGITAL -55C-125C 8MSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 122320-MCP9803-M/MS | MCP9803-M/MS-ND | MCP9803-M/MS | 02AH4536 | MCP9803-M/MS |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9803-M/MS | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temp Sensor, Digital, Msop-8; Ic Output Type Microchip | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |