Manufacturer: Microchip Technology
Win Source Part Number: 884336-MCP9803T-M/MS
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP9803
Categories: Sensors
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP9803T-M/MSG, MCP9803T-M/MS-ND, Q3732140, MCP9803T-M/MSTR, MCP9803T-M/MSDKR, MCP9803T-M/MSCT, MCP9803T-M/MSG-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-MSOP
SENSOR DIGITAL -55C-125C 8MSOP
SENSOR DIGITAL -55C-125C 8MSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 884336-MCP9803T-M/MS | MCP9803T-M/MSDKR-ND | MCP9803T-M/MS | MCP9803T-M/MS |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - MCP9803T-M/MS | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |