Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-0YM6-TR MIC280-0YM6-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 114874-MIC280-0YM6-T R Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 114874-MIC280-0YM6-T R Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-0YM6-TR - 114874-MIC280-0YM6-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-0YM6-TR
114874-MIC280-0YM6-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-0YM6-TR 114874-MIC280-0YM6-TR
Manufacturer: Microchip Technology Win Source Part Number: 114874-MIC280-0YM6-T R Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 7 b (Local), 11 b (Remote) Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -55°C to 125°C Sensing Temperature - Remote: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Manufacturer: Microchip Technology
Win Source Part Number: 114874-MIC280-0YM6-TR
Packaging: Reel - TR
Features: Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 7 b (Local), 11 b (Remote)
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -55°C to 125°C
Sensing Temperature - Remote: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: 0°C to 100°C (-55°C to 125°C)

Buy Now Datasheet
Thermal Supervisor, -55 To 125Deg C Rohs Compliant Microchip - 78AH1855 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Supervisor, -55 To 125Deg C Rohs Compliant Microchip
78AH1855
Thermal Supervisor, -55 To 125Deg C Rohs Compliant Microchip 78AH1855
THERMAL SUPERVISOR, -55 TO 125DEG C ROHS COMPLIANT: YES

THERMAL SUPERVISOR, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 114874-MIC280-0YM6-TR 78AH1855
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - MIC280-0YM6-TR Thermal Supervisor, -55 To 125Deg C Rohs Compliant Microchip
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-8L-09 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
3 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details