Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Thermal Management MCP9843-BE/ST

Description
IC TEMP SENSOR DGTL 8-TSSOP
Datasheet
Description
IC TEMP SENSOR DGTL 8-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Thermal Management - MCP9843-BE/ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Thermal Management
MCP9843-BE/ST
Integrated Circuits (ICs) - PMIC - Thermal Management MCP9843-BE/ST
IC TEMP SENSOR DGTL 8-TSSOP

IC TEMP SENSOR DGTL 8-TSSOP

Supplier's Site
Temperature Sensor, 2C, 8-Tssop; Ic Output Type Microchip - 53R0119 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 2C, 8-Tssop; Ic Output Type Microchip
53R0119
Temperature Sensor, 2C, 8-Tssop; Ic Output Type Microchip 53R0119
TEMPERATURE SENSOR, 2C, 8-TSSOP; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 2C, 8-TSSOP; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number MCP9843-BE/ST 53R0119
Product Name Integrated Circuits (ICs) - PMIC - Thermal Management Temperature Sensor, 2C, 8-Tssop; Ic Output Type Microchip
Input Voltage 2.7 to 5.5 volts 2.7 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Based Thermopile Detector - DR46 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 5 Pins
View Details
Optical Lab. Temperature Sensor FC 1545 - 1-FS63LTS-1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details