Microchip Technology, Inc. Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1402-1-ACZL-TR EMC1402-1-ACZL-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 015284-EMC1402-1-ACZ L-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 015284-EMC1402-1-ACZ L-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1402-1-ACZL-TR - 015284-EMC1402-1-ACZL-TR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1402-1-ACZL-TR
015284-EMC1402-1-ACZL-TR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1402-1-ACZL-TR 015284-EMC1402-1-ACZL-TR
Manufacturer: Microchip Technology Win Source Part Number: 015284-EMC1402-1-ACZ L-TR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Supply Voltage - Operating: 3 V to 3.6 V Testing Conditions: -5°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 015284-EMC1402-1-ACZL-TR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 3 V to 3.6 V
Testing Conditions: -5°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - 638-1067-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
638-1067-1-ND
Analog and Digital Output 638-1067-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP

Buy Now Datasheet
Analog and Digital Output - 638-1067-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
638-1067-2-ND
Analog and Digital Output 638-1067-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP

Buy Now Datasheet
Analog and Digital Output - 638-1067-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
638-1067-6-ND
Analog and Digital Output 638-1067-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-MSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1402-1-ACZL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1402-1-ACZL-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1402-1-ACZL-TR
SENSOR DIGITAL -40C-125C 8MSOP

SENSOR DIGITAL -40C-125C 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 015284-EMC1402-1-ACZL-TR 638-1067-1-ND EMC1402-1-ACZL-TR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - EMC1402-1-ACZL-TR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Environmental Sensor ICs - 1837489 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details